scope:
This drawing documents two product assurance class levels consisting of
high reliability (device classes Q and M) and space application (device class
V). A choice of case outlines and lead finishes are available and are
reflected in the Part or Identifying Number (PIN). When available, a choice of
Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following examples.
For device classes M and Q:
For device class V:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified
RHA levels and are marked with the appropriate RHA designator. Device class M
RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and
are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA
device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function
01 54HC374 Three-state octal D-type flip-flop
The device class designator is a single letter identifying the product
assurance level as listed below. Since the device class designator has been
added after the original issuance of this drawing, device classes M and Q
designators will not be included in the PIN and will not be marked on the
device.
Device class Device requirements documentation
M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN
class level B microcircuits in accordance with MIL-PRF-38535, appendix A
Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style
R GDIP1-T20 or CDIP2-T20 20 Dual-in-line
S GDFP2-F20 or CDFP3-F20 20 Flat pack
2 CQCC1-N20 20 Square leadless chip carrier
The lead finish is as specified in MIL-PRF-38535 for device classes Q and
V or MIL-PRF-38535, appendix A for device class M.
Supply voltage range (VCC)...................................................... −0.5 V dc to +7.0 V dc
DC input voltage range (VIN).................................................... −0.5 V dc to VCC +0.5 V dc
DC output voltage range (VOUT).................................................. −0.5 V dc to VCC +0.5 V dc
Clamp diode current (IIK)....................................................... ±20 mA
DC output diode current (IOK) (per pin)......................................... ±35 mA
DC VCC or GND current (per pin)................................................. ±70 mA
Storage temperature range (TSTG)................................................ −65°C to + 150°C
Maximum power dissipation (PD):................................................. 500 mW 4/
Lead temperature (soldering, 10 seconds)........................................ +260°C
Thermal resistance, junction-to-case (θJC)................................. See MIL-STD-1835
Junction temperature (TJ)....................................................... +175°C 5/
Supply voltage range (VCC) ..................................................... +2.0 V dc to +6.0 V dc
Case operating temperature range (TC) .......................................... −55°C to + 125°C
Input rise or fall time tr, tf):
VCC = 2.0 V ............................................................... 0 to 1,000 ns
VCC = 4.5 V ............................................................... 0 to 500 ns
VCC = 6.0 V ............................................................... 0 to 400 ns
Minimum setup time (ts):
TC = +25°C:
VCC = 2.0 V................................................................. 100 ns
VCC = 4.5 V................................................................. 20 ns
VCC = 6.0 V................................................................. 17 ns
TC = −55°C to + 125°C:
VCC = 2.0 V................................................................. 150 ns
VCC = 4.5 V................................................................. 30 ns
VCC = 6.0 V................................................................. 25 ns
Minimum pulse width (tw):
TC = +25°C:
VCC = 2.0 V ............................................................... 80 ns
VCC = 4.5 V ............................................................... 16 ns
VCC = 6.0 V ............................................................... 14 ns
TC = −55°C to + 125°C:
VCC = 2.0 V ............................................................... 120 ns
VCC = 4.5 V ............................................................... 24 ns
VCC = 6.0 V ............................................................... 20 ns
Minimum hold time (th):
TC = +25°C:
VCC = 2.0 V ............................................................... 10 ns
VCC = 4.5 V ............................................................... 5 ns
VCC = 6.0 V ............................................................... 5 ns
TC = −55°C to + 125°C:
VCC = 2.0 V ............................................................... 13 ns
VCC = 4.5 V ............................................................... 5 ns
VCC = 6.0 V ............................................................... 5 ns
Maximum clock frequency (fmax):
TC = +25°C:
VCC = 2.0 V ............................................................... 6 MHz
VCC = 4.5 V ............................................................... 30 MHz
VCC = 6.0 V ............................................................... 35 MHz
TC = −55°C to + 125°C:
VCC = 2.0 V ............................................................... 4 MHz
VCC = 4.5 V ............................................................... 20 MHz
VCC = 6.0 V ............................................................... 24 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use for
Government microcircuit applications (original equipment), design
applications, and logistics purposes.
Microcircuits... View More
Microcircuits conforming to this drawing are intended for use for
Government microcircuit applications (original equipment), design
applications, and logistics purposes.
Microcircuits covered by this drawing will replace the same generic device
covered by a contractor-prepared specification or drawing.
Device class Q devices will replace device class M devices.
View Less