ASTM International - ASTM B236-00
Standard Specification for Aluminum Bars for Electrical Purposes (Bus Bars)
| Organization: | ASTM International |
| Publication Date: | 10 May 2000 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers Aluminum 1350 bar for electric conductors in the tempers shown in Table 1.
1.2 Aluminum and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System designation is A91350 in accordance with Practice E527.
Note 1-For Alloy 6101 bus conductors, refer to Specification B317. Note 2-Prior to 1975, Aluminum 1350 was designated as EC aluminum.
1.3 A complete metric companion to Specification B236 has been developed-B236M; therefore, no metric equivalents appear in this specification.
1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.
Document History