DIN 908

Hexagon socket screw plugs

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 1992
Status: inactive
Page Count: 3
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Scope and field of application

This standard specifies dimensions and technical delivery conditions for screw plugs which are intended to be screwed into holes with parallel thread as specified in DIN 13 Part 5, 6 or 7, or ISO 228 Part 1. Such plugs may be used together with seal rings as specified in DIN 7603, type and material of which are to be selected as a function of the operating conditions (e.g. pressure, temperature, fluid with which the threaded parts are in contact, etc.).

Document History

November 1, 2021
Internal drive screw plugs with collar - Cylindrical thread; Corrigendum 1 Corrigendum 1 to English translation of DIN 908:2020
A description is not available for this item.
February 1, 2020
Internal drive screw plugs with collar - Cylindrical thread
A description is not available for this item.
April 1, 2012
Internal drive screw plugs with collar - Cylindrical thread
This standard specifies dimensions, masses and technical delivery conditions for screw plugs which are intended to be screwed into holes with parallel thread as specified in DIN 13-5, DIN 13-6 or DIN...
DIN 908
January 1, 1992
Hexagon socket screw plugs
Scope and field of application This standard specifies dimensions and technical delivery conditions for screw plugs which are intended to be screwed into holes with parallel thread as specified in...

References

Advertisement