DIN 908
Internal drive screw plugs with collar - Cylindrical thread
| Organization: | DIN |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies dimensions, masses and technical delivery conditions for screw plugs which are intended to be screwed into holes with parallel thread as specified in DIN 13-5, DIN 13-6 or DIN 13-7, and DIN EN ISO 228-1.
Such plugs may be used together with seal rings as specified in DIN 7603, the type and material of which are to be selected as a function of the operating conditions (e.g. the fluid with which the threaded parts are in contact, temperature, pressure, etc.).
Document History