ASTM A568M

STANDARD SPECIFICATION FOR GENERAL REQUIREMENT FOR STEEL, CARBON AND HIGH-STRENGTH LOW-ALLOY HOT-ROLLED SHEET AND COLD-ROLLED SHEET (METRIC)

inactive
Buy Now
Organization: ASTM
Publication Date: 27 July 1990
Status: inactive
Page Count: 14
scope:

This specification covers the general requirements for steel sheet in coils and cut lengths. It applies to the following specifications which describe carbon steel and high-strength, low-alloy steel (HSLA) furnished as hot-rolled sheet and cold-rolled sheet: Specifications A 366/A 366M, A 414/A 414M, A 424, A 569/A 569M, A 570/A 570M, A 606, A 607, A 611, A 619/A 619M, A 620/A 620M, A 621/A 621M, A 622/A 622M, A 659/A 659M, A 715, A 794, and A 812/A 812M.

This specification is not applicable to hot-rolled heavy-thickness carbon sheet coils, ASTM Specification A 635M.

In case of any conflict in requirements, the requirements of the individual material specification shall prevail over those of this general specification.

For purposes of determining conformance with this specification and the various material specifications referenced in 1.1, values shall be rounded to the nearest unit in the right-hand place of figures used in expressing the limiting values in accordance with the rounding method of Practice E 29.

NOTE 1-This metric specification is equivaient to Specification A 568 and is compatible in technical content.

Document History

ASTM A568M
July 27, 1990
STANDARD SPECIFICATION FOR GENERAL REQUIREMENT FOR STEEL, CARBON AND HIGH-STRENGTH LOW-ALLOY HOT-ROLLED SHEET AND COLD-ROLLED SHEET (METRIC)
This specification covers the general requirements for steel sheet in coils and cut lengths. It applies to the following specifications which describe carbon steel and high-strength, low-alloy steel...
January 26, 1990
STANDARD SPECIFICATION FOR GENERAL REQUIREMENT FOR STEEL, CARBON AND HIGH-STRENGTH LOW-ALLOY HOT-ROLLED SHEET AND COLD-ROLLED SHEET (METRIC)
This specification covers the general requirements for steel sheet in coils and cut lengths. It applies to the following specifications which describe carbon steel and high-strength, low-alloy steel...
January 29, 1988
STANDARD SPECIFICATION FOR GENERAL REQUIREMENT FOR STEEL, CARBON AND HIGH-STRENGTH LOW-ALLOY HOT-ROLLED SHEET AND COLD-ROLLED SHEET (METRIC)
A description is not available for this item.
February 27, 1987
STANDARD SPECIFICATION FOR GENERAL REQUIREMENT FOR STEEL, CARBON AND HIGH-STRENGTH LOW-ALLOY HOT-ROLLED SHEET AND COLD-ROLLED SHEET (METRIC)
A description is not available for this item.
July 26, 1985
STANDARD SPECIFICATION FOR GENERAL REQUIREMENT FOR STEEL, CARBON AND HIGH-STRENGTH LOW-ALLOY HOT-ROLLED SHEET AND COLD-ROLLED SHEET (METRIC)
A description is not available for this item.

References

Advertisement