CSA - C22.2 NO. 42-1999
General Use Receptacles, Attachment Plugs, and Similar Wiring Devices
| Organization: | CSA |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 95 |
scope:
This Standard applies to the following wiring devices of the general purpose nonlocking and locking types, rated 60 A and less, intended for use in accordance with the Rules of the Canadian Electrical Code, Part I:
(a) general use and hospital-grade attachment plugs;
(b) adapters without male or female screwshell;
(c) general use and hospital-grade receptacles, including those intended for use with aluminum wire and those of the self-contained type;
(d) general use and hospital-grade cord connectors;
(e) current taps and similar devices, such as flanged equipment power inlets and outlets; and
(f) the following devices for use with copper conductor, nonmetallic sheathed cables for mounting without a separate outlet box, in accordance with the Rules of the Canadian Electrical Code, Part I:
(i) self-contained receptacles, intended for flush mounting, rated 15 and 20 A, 125 and 250 V; and
(ii) surface-mounted receptacles rated 15 and 20 A, 125 and 250 V.
This Standard does not apply to the following products:
(a) pull-off plugs, which are addressed in CSA Standard C22.2 No. 57;
(b) receptacles, attachment plugs, connectors, and adapters intended for use in hazardous locations, which are addressed in CSA Standard C22.2 No. 159;
(c) receptacles, attachment plugs, connectors, and adapters of the special-use types, which are addressed in CSA Standards C22.2 Nos. 182.1, 182.2, and 182.3, and CAN/CSA-C22.2 No. 182.4;
(d) metal and nonmetallic flush device cover plates, which are addressed in CSA Standard C22.2 No. 42.1; and
(e) devices having male or female screwshells, which are addressed in CSA Standard C22.2 No. 43.
Document History