DLA - SMD-5962-89438
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, 10-NONINVERTING REGISTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 February 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device reqirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54F821 10-bit noninverting register
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
Supply voltage range (VCC) - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input current range - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA Voltage applied to any output in the disabled state - −0.5 V dc to +5.5 V dc Voltage applied to any output in the high state - - - −0.5 V dc to VCC Current into any output in the low state - - - - - - - −40 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - - - - 550 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (ΘJC) - - - - - - See MIL-M-38510, appendix C
Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - - 0.8 V dc Maximum input clamp current (IIC)- - - - - - - - - - - −18 mA Maximum high level output current (IOH) - - - - - - - - −3 mA Maximum low level output current (IOL) - - - - - - - - 20 mA Case operating temperature range (TC) - - - - - - - - −55°C to +125°C
ts High or Low, Dn to CP (ts): VCC = 5.0 V dc at 25°C - - - - - - - - - - - - - - - - 3.0 ns VCC = 4.5 tc 5.5 V dc at −55°C to +125°C - - - - - - - 4.0 ns th High or Low, Dn to CP (th): VCC = 5.0 V dc at 25°C - - - - - - - - - - - - - - - - 2.5 ns VCC = 4.5 to 5.5 V dc at −55°C to +125°C - - - - - - - 2.5 ns tw High or Low, CP, tr = 1.0 ns, tf = 1.0 ns (tw): VCC = 5.0 V dc at 25°C - - - - - - - - - - - - - - - - 5.0 ns VCC = 4.5 to 5.5 V dc at −55°C to +125°C - - - - - - - 6.0 ns fMAX, tr = 1.0 ns tf = 1.0 ns: VCC = 5.0 V dc at 25°C - - - - - - - - - - - - - - - - 100 MHz VCC = 4.5 to 5.5 V dc at −55°C to +125°C - - - - - - - 60 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History