FORD WSE-M4G323-A4

SEALANT, SILICONE RUBBER, OXIME CURED, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 12 June 2006
Status: inactive
Page Count: 8
scope:

The material defined by these specifications is an one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket profile. These materials are ready for use as received, requiring no catalyst or heat cure.

Document History

June 3, 2020
SEALANT, SILICONE RUBBER, OXIME CURED, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket...
July 18, 2014
SEALANT, SILICONE RUBBER, OXIME CURED, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket...
FORD WSE-M4G323-A4
June 12, 2006
SEALANT, SILICONE RUBBER, OXIME CURED, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket...
May 12, 1998
SEALANT, SILICONE RUBBER, OXIME CURED, LOW VISCOSITY
1. SCOPE The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a...
December 9, 1996
SEALANT, SILICONE RUBBER, OXIME CURED, LOW VISCOSITY
A description is not available for this item.
January 1, 1996
SEALANT, SILICONE RUBBER, OXIME CURED, LOW VISCOSITY
A description is not available for this item.

References

Advertisement