DS/IEC 326-6

Printed boards. Part 6: Specification for multilayer printed bords

inactive
Organization: DS
Publication Date: 11 September 1990
Status: inactive
scope:

De fines the charateristics to be assessed, the test methods to be used and establishes uniform requirements for judging propert ies and dimensions of multilayer rpinted boards. This standard i s intended as a basis on which agreement between purchaser and v endor can be made.

Document History

Printed boards. Part 6: Specification for multilayer printed boards
The standard defines the characteristics to be assessed, the test methods to be used and establishes uniform requirements for judging properties and dimensions of multilayer printed boards. This...
DS/IEC 326-6
September 11, 1990
Printed boards. Part 6: Specification for multilayer printed bords
De fines the charateristics to be assessed, the test methods to be used and establishes uniform requirements for judging propert ies and dimensions of multilayer rpinted boards. This standard i s...
Advertisement