DS/IEC 326-6+Amd.1 og Amd.2

Printed boards. Part 6: Specification for multilayer printed boards

inactive, Most Current
Organization: DS
Publication Date: 8 July 1991
Status: inactive
ICS Code (Printed circuits and boards): 31.180
scope:

The standard defines the characteristics to be assessed, the test methods to be used and establishes uniform requirements for judging properties and dimensions of multilayer printed boards. This standard is intended as a basis on which agreement between purchaser and vendor can be made.

Document History

DS/IEC 326-6+Amd.1 og Amd.2
July 8, 1991
Printed boards. Part 6: Specification for multilayer printed boards
The standard defines the characteristics to be assessed, the test methods to be used and establishes uniform requirements for judging properties and dimensions of multilayer printed boards. This...
September 11, 1990
Printed boards. Part 6: Specification for multilayer printed bords
De fines the charateristics to be assessed, the test methods to be used and establishes uniform requirements for judging propert ies and dimensions of multilayer rpinted boards. This standard i s...

References

Advertisement