NPFC - MIL-PRF-24712
COATINGS, POWDER (METRIC)
| Organization: | NPFC |
| Publication Date: | 25 May 1995 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This specification covers powder coatings for interior steel, aluminum, copper-nickel and bronze equipment, furniture, and electrical box surfaces and on exterior steel, aluminum, copper-nickel, and bronze surfaces exposed to marine atmosphere, high humidity, seawater, and weathering.
Powder coatings covered by this specification are of the following types and classes as specified (see 6.2).
The types of powder coatings are designated as follows:
Type I - Epoxy Type II - Epoxy polyester hybrid Type III - Polyester Type IV - Polyester triglycedial isocyanurate (TGIC) Type V - Polyester urethane hybrid Type VI - Acrylic Type VII - Acrylic polyester hybrid Type VIII - Acrylic urethane hybrid Type XI - Urethane Type X - Polyurethane Type XI - Vinyl Type XII - Nylon
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, SEA 03R42, Naval Sea Systems Command, 2531 Jefferson Davis Hwy, Arlington, VA 22242-5160 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
The classes of powder coatings are as follows:
Class 1 - Interior, dry service Class 2 - Interior, wet spaces, immersion service Class 3 - Exterior
intended Use:
This specification is for powder intended for use as a high-grade, durable coating to protect interior and exterior steel, copper-nickel, and bronze components. Interior dry service equipment,... View More
Document History