ASTM International - ASTM B103/B103M-15

Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2015
Status: inactive
Page Count: 7
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled bar. The phosphor bronzes commonly are used for deep drawing into bellows and stamping and forming into spring devices and into terminals and connectors for electrical apparatus because they combine high strength with high elongation. The leaded phosphor bronzes are used where strength, corrosion resistance, and machinability are required. The bearing bronze is used in bushings, bearings, and load-bearing thrust washers. The following alloys are covered:

Copper Alloy UNS No.2 Nominal Composition, % Previously Used Designation
Copper Tin Zinc Lead
           
C51000 95 5 . . . . . . A1
C51100 96 4 . . . . . . A 
C51180 96 4 . . . . . . . . .
C51900 94 6 . . . . . .  
 C52100

A

92 8 . . . . . . C 
C52180 92 8 . . . . . . . . .
C52400 90 10  . . . . . . D 
C53400 94 5 . . . 1 B1
C54400 88 4 3 4 B2

(A) SAE Specification CA 521 conforms to the requirements of UNS No. C52100.

Note 1: All of the above alloys contain small amounts of phosphorus, used as a deoxidant in melting, and to enhance the mechanical properties.

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 The following safety hazard caveat pertains only to the test method(s) described in this specification.

1.3.1 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers plate, rolled bar, sheet, and strip of copper-tin alloy (phosphor bronze plate), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy... View More

Document History

October 1, 2023
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet,...
October 1, 2019
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate,...
ASTM B103/B103M-15
May 15, 2015
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate,...
April 1, 2010
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
This specification covers plate, rolled bar, sheet, and strip of copper-tin alloy (phosphor bronze plate), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing...
April 1, 2009
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled...
October 1, 2007
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled...
October 1, 2004
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled...
October 1, 2004
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled...
October 28, 1999
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled bar....
May 10, 1998
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled...
Advertisement