ASTM International - ASTM B103/B103M-09
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
| Organization: | ASTM International |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc
| Copper Alloy UNS No. | Nominal Composition, % | Previously Used Designation | |||
| Copper | Tin | Zinc | Lead | ||
| C51000 | 95 | 5 | . . . | . . . | A1 |
| C51100 | 96 | 4 | . . . | . . . | A |
| C51180 | 96 | 4 | . . . | . . . | . . . |
| C51900 | 94 | 6 | . . . | . . . | |
| C52100
A | 92 | 8 | . . . | . . . | C |
| C52180 | 92 | 8 | . . . | . . . | . . . |
| C52400 | 90 | 10 | . . . | . . . | D |
| C53400 | 94 | 5 | . . . | 1 | B1 |
| C54400 | 88 | 4 | 4 | 4 | B2 |
| __________________ | |||||
A SAE Specification CA 521 conforms to the requirements of UNS No. C52100.
Note 1-All of the above alloys contain small amounts of phosphorus, used as a deoxidant in melting, and to enhance the mechanical properties.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers plate, rolled bar, sheet, and strip of copper-tin alloy (phosphor bronze plate), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc
Document History