ASTM International - ASTM B103/B103M-07
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
| Organization: | ASTM International |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc
Note 1 - All of the above alloys contain small amounts of phosphorus, used as a deoxidant in melting, and to enhance the mechanical properties.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
abstract:
This specification covers plate, rolled bar, sheet, and strip of copper-tin alloy (phosphor bronze plate), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc
Document History