ASTM International - ASTM B103/B103M-04e1

Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 7
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled bar. The phosphor bronzes commonly are used for deep drawing into bellows and stamping and forming into spring devices and into terminals and connectors for electrical apparatus because they combine high strength with high elongation. The leaded phosphor bronzes are used where strength, corrosion resistance, and machinability are required. The bearing bronze is used in bushings, bearings, and load-bearing thrust washers. The following alloys are covered:

Note 1

All of the above alloys contain small amounts of phosphorus, used as a deoxidant in melting, and to enhance the mechanical properties.

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

October 1, 2023
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet,...
October 1, 2019
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate,...
May 15, 2015
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate,...
April 1, 2010
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
This specification covers plate, rolled bar, sheet, and strip of copper-tin alloy (phosphor bronze plate), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing...
April 1, 2009
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled...
October 1, 2007
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled...
October 1, 2004
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled...
ASTM B103/B103M-04e1
October 1, 2004
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled...
October 28, 1999
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled bar....
May 10, 1998
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled...
Advertisement