ASTM International - ASTM B103/B103M-15
Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
| Organization: | ASTM International |
| Publication Date: | 15 May 2015 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc
| Copper Alloy UNS No.2 | Nominal Composition, % | Previously Used Designation | |||
| Copper | Tin | Zinc | Lead | ||
| C51000 | 95 | 5 | . . . | . . . | A1 |
| C51100 | 96 | 4 | . . . | . . . | A |
| C51180 | 96 | 4 | . . . | . . . | . . . |
| C51900 | 94 | 6 | . . . | . . . | |
| C52100
A | 92 | 8 | . . . | . . . | C |
| C52180 | 92 | 8 | . . . | . . . | . . . |
| C52400 | 90 | 10 | . . . | . . . | D |
| C53400 | 94 | 5 | . . . | 1 | B1 |
| C54400 | 88 | 4 | 3 | 4 | B2 |
(A) SAE Specification CA 521 conforms to the requirements of UNS No. C52100.
Note 1: All of the above alloys contain small amounts of phosphorus, used as a deoxidant in melting, and to enhance the mechanical properties.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 The following safety hazard caveat pertains only to the test method(s) described in this specification.
1.3.1 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers plate, rolled bar, sheet, and strip of copper-tin alloy (phosphor bronze plate), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc
Document History