CSA - ISO/IEC ISP 10609-25-99

Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 25: Subnetwork-Type Dependent Requirements for Q.931 Circuit-Switched Operation

inactive, Most Current
Organization: CSA
Publication Date: 1 January 1999
Status: inactive
Page Count: 89
scope:

ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.

This part of ISO/IEC ISP 10609 specifies the requirements for Network Layer that apply specifically to configurations involving access to an ISDN subnetwork using a circuit-mode bearer service.

Document History

ISO/IEC ISP 10609-25-99
January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 25: Subnetwork-Type Dependent Requirements for Q.931 Circuit-Switched Operation
ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively provide...
January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 25: Subnetwork-Type Dependent Requirements for Q.931 Circuit-Switched Operation
ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively provide...

References

Advertisement