CTA - EIA/CEA-709.1-B
Control Network Protocol Specification
| Organization: | CTA |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 426 |
scope:
This specification applies to a communication protocol for networked control systems. The protocol provides peerto- peer communication for networked control and is suitable for implementing both peer-to-peer and master-slave control strategies. This specification describes services in layers 2-7. In the layer 2 (data link layer) specification, it also describes the MAC sub-layer interface to the physical layer. The physical layer provides a choice of transmission media. The interface described in this specification supports multiple transmission media at the physical layer. In the layer 7 specification, it includes a description of the types of messages used by applications to exchange application and network management data.
Document History