IEEE 1101.11

Standard for Mechanical Rear Plug-In Units Specifications for Microcomputers Using IEEE 1101.1 and IEEE 1101.10 Equipment Practice

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 21 May 1998
Status: active
Page Count: 29
scope:

This standard may be applied in all fields of electronics where equipment and installations are required to conform to the 482.6 mm (19 in) equipment practice [based on IEEE P1101.1 (D1.0, 1997), IEEE Std 1101.10-1996, IEC 60297-3 (1984-01) [B4], and IEC 60297-4 (1995-03) [B5]] for mounting in equipment according to ANSI/EIA 310-D-1992 [B1] and IEC 60297-1 (1986-01) [B3] (see Figure 1). This standard covers subracks equipped with front mounted plug-in units in accordance with IEEE P1101.1 (D1.0, 1997) and IEEE Std 1101.10-1996, and provides for additional rear mounted plug-in units in the same subrack.

This standard permits other suitable IEC connector-related dimensions to be added (see Annex A).

Document History

May 21, 1998
Standard for Mechanical Rear Plug-In Units Specifications for Microcomputers Using IEEE 1101.1 and IEEE 1101.10 Equipment Practice
This standard may be applied in all fields of electronics where equipment and installations are required to conform to the 482.6 mm (19 in) equipment practice [based on IEEE P1101.1 (D1.0, 1997),...
IEEE 1101.11
May 21, 1998
Standard for Mechanical Rear Plug-In Units Specifications for Microcomputers Using IEEE 1101.1 and IEEE 1101.10 Equipment Practice
This standard may be applied in all fields of electronics where equipment and installations are required to conform to the 482.6 mm (19 in) equipment practice [based on IEEE P1101.1 (D1.0, 1997),...

References

Advertisement