BSI - BS EN 60998-2-4

Connecting Devices for Low-Voltage Circuits for Household and Similar Purposes Part 2-4: Particular Requirements for Twist-on Connecting Devices

inactive
Buy Now
Organization: BSI
Publication Date: 15 September 1993
Status: inactive
Page Count: 20
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

Applies to devices for connecting two or more unprepared rigid and/or flexible copper conductors complying with IEC 60228, for circuits up to 1000 V a.c and 1500 V d.c. To be read in conjunction with EN 60998-1

Document History

November 9, 2005
Connecting Devices for Low-Voltage Circuits for Household and Similar Purposes - Part 2-4: Particular Requirements for Twist-on Connecting Devices
A description is not available for this item.
BS EN 60998-2-4
September 15, 1993
Connecting Devices for Low-Voltage Circuits for Household and Similar Purposes Part 2-4: Particular Requirements for Twist-on Connecting Devices
Applies to devices for connecting two or more unprepared rigid and/or flexible copper conductors complying with IEC 60228, for circuits up to 1000 V a.c and 1500 V d.c. To be read in conjunction with...

References

Advertisement