DLA - SMD-5962-95544
MICROCIRCUIT, LINEAR, MOTOR DRIVER, BRUSHLESS DC, THREE PHASE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 5 June 1995 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 UC1620 Motor driver, 3-phase brushless DC
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style J GDIP1-T24 or CDIP2-T24 24 dual-in-line
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VCC) . . . . . . . . . . . . . . . . . . 40 V dc Output current, source or sink: Non-repetitive (t = 100 µs) . . . . . . . . . . . . . . 3 A Repetitive (80% on, 20% off; tON = 10 ms) . . . . . . . 2.5 A DC operation . . . . . . . . . . . . . . . . . . . . . 2 A Analog inputs . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to +VCC Logic inputs . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to +VCC Power dissipation (PD), TC = +75°C, 2/ . . . . . . . . . 25 W Junction temperature (TJ) . . . . . . . . . . . . . . . . 150°C Thermal resistance, junction-to-case (θJC) . . . . . . . 3°C/W Thermal resistance, junction-to-ambient (θJA) . . . . . . 40°C/W
Supply voltage (VCC) . . . . . . . . . . . . . . . . . . 20 V dc Operating ambient temperature range . . . . . . . . . . . −55°C to +125°C
Document History