DLA - SMD-5962-96694

MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS/SOS, 4K X 1 STATIC RAM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 April 1996
Status: inactive
Page Count: 16
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices." When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-PRF-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V, RHA marked devices shall meet the MIL-PRF-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device types shall identify the circuit function as follows:

Device type Generic number 1/ Circuit function Access time 01 5104 4K × 1 Radiation hardened CMOS/SOS SRAM 250 ns

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style V CDIP2-T18 18 Dual-in-line package X CDFP4-F24 24 Flat pack

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-PRF-38535 for classes Q and V. Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range . . . . . . . . . . . . . . . . . . . . . −0.5 V to +7.0 V dc Input voltage range (any inputs) . . . . . . . . . . . . . . . −0.5 V dc to VDD + 0.5 V dc Input current, any one input . . . . . . . . . . . . . . . . . ±10 mA Maximum package power dissipation (PD) at TA = +125°C: Case V . . . . . . . . . . . . . . . . . . . . . . . . . . . 0.64 W 3/ Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . 0.63 W 3/ Lead temperature (soldering, 10 seconds maximum) . . . . . . . +265°C Thermal resistance, junction-to-case (ΘJC): Case V . . . . . . . . . . . . . . . . . . . . . . . . . . . 18°C/W Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . 20°C/W Thermal resistance, junction-to-ambient (ΘJA): Case V . . . . . . . . . . . . . . . . . . . . . . . . . . . 78°C/W Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . 80°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . +175°C Storage temperature range . . . . . . . . . . . . . . . . . . . −65°C to +150°C

Supply voltage (VDD) . . . . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Ground voltage (GND) . . . . . . . . . . . . . . . . . . . . . 0.0 V dc Input high voltage (VIH) . . . . . . . . . . . . . . . . . . . VDD/2 to VDD Input Low voltage (VIL) . . . . . . . . . . . . . . . . . . . . 0.0 V dc to +0.8 V dc maximum Case operating temperature range (TC) . . . . . . . . . . . . . −55°C to +125°C Radiation features: Total dose irradiation . . . . . . . . . . . . . . . . . . . ≥ 10 KRads(Si) Dose rate upset (20 ns pulse) . . . . . . . . . . . . . . . . ≥ 1 × 1010 Rads(Si)/sec 4/ Dose rate survivability . . . . . . . . . . . . . . . . . . . ≥ 1 × 1012 Rads(Si)/sec 4/ Single event phenomenon (SEP) effective linear energy threshold (LET) with no upsets . . . . . . . ≥ 100 MeV/(cm2/mg) 4/

intended Use:

Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

August 28, 2023
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION HARDENED, CMOS/SOS, 4K X 1 STATIC RAM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
April 12, 2013
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION HARDENED, CMOS/SOS, 4K X 1 STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 10, 1996
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS/SOS, 4K X 1 STATIC RAM, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96694
April 11, 1996
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS/SOS, 4K X 1 STATIC RAM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement