DLA - SMD-5962-88532 REV A
MICROCIRCUITS, LINEAR, 9 BIT A/D CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 November 1991 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1. of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 TDC1049 9-Bit A/D converter
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X D-13(64-lead, 3.240" × .920" × .225"), dual-in-line package, config. 3 only Y See figure 1 (64-lead, 3.240" × .810" × .225 ), dual-in-line package Z C-7 (68-terminal, .962" × 962" × .120"), square chip carrier package
VEED to DGND - - - - - - - - - - - - - - - - +0.5 V dc to −7.0 V dc VEEA to AGND - - - - - - - - - - - - - - - - +0.5 V dc to −7.0 V dc VEEA to VEED - - - - - - - - - - - - - - - - +0.5 V dc to −0.5 V dc AGND to DGND - - - - - - - - - - - - - - - - +1.0 V dc to −1.0 V dc VIN, VRT, or VRB to AGND - - - - - - - - - - +0.5 V dc to VEE CONV or [C bar][O bar][N bar][V bar] to DGND - - - - - - - - - - - - +0.5 V dc to VEE VRT to VRB - - - - - - - - - - - - - - - - - +2.5 V dc to −2.5 V dc Output short circuit duration - - - - - - - Indefinite Storage temperature range - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - +300°C Power dissipation, worst case (PD) - - - - - 6.07 W Thermal resistance, junction-to-case (θJC): Cases X and Z - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - 12°C/W Junction temperature (TJ) - - - - - - - - - +175°C
Digital supply voltage to DGND (VEED) - - - - - - - −4.9 V dc to −5.5 V dc Analog supply voltage to AGND (VEEA) - - - - - - - −4.9 V dc to −5.5 V dc Analog ground voltage to AGND (VAGND) - - - - - - - −0.1 V dc to +0.1 V dc Supply voltage differential (VEEA−VEED) - - - - - - −0.1 V dc to +0.1 V dc CONV pulse width, low (tPWL) - - - - - - - - - - - 12 ns minimum CONV pulse width, high (tPWH) - - - - - - - - - - - 15 ns minimum CONV input voltage, common mode (VICM)- - - - - - - −0.5 V dc to −2.5 V dc CONV input voltage, differential (VIDF) - - - - - - +0.3 V dc to +1.2 V dc Most positive reference input (VRT) 1/ - - - - - - −0.1 V dc to +0.1 V dc Most negative reference input (VRB) 1/ - - - - - - −1.9 V dc to −2.1 V dc Voltage reference differential (VRT − VRB) - - - - 1.8 V dc to 2.1 V dc Input voltage (VIN) - - - - - - - - - - - - - - - - VRB to VRT Operating case temperature range (TC) - - - - - - - −55°C to + 125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History