ETSI - EN 300 019-1-2
Environmental Engineering (EE); Environmental Conditions and Environmental Tests for Telecommunications Equipment; Part 1-2: Classification of Environmental Conditions; Transportation
| Organization: | ETSI |
| Publication Date: | 1 April 2003 |
| Status: | inactive |
| Page Count: | 11 |
scope:
The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %.
The present document applies to equipment being transported from one place to another after being made ready for dispatch from the manufacturer's works. The most commonly used methods of transportation have been taken into account, i.e. ground, water and air transport. Loading and unloading as well as temporary storage, have been included. Where the equipment is packaged the environmental conditions apply to the packaged equipment.
NOTE: Normal transportation time is considered to be 30 days or less. Where the total transportation time exceeds 30 days then additional storage or packaging precautions must be considered
Document History