DLA - SMD-5962-77050 REV C
MICROCIRCUIT, LINEAR, PHASE-LOCKED LOOP SYSTEM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 July 1993 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 XR-2211M Phase-locked loop system
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-pin, ¼" × ¾"), dual-in-line package
Supply voltage range - - - - - - - - - - - - - - - - - 4.5 V to 20 V Input signal level - - - - - - - - - - - - - - - - - - 3 V rms Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - 750 mW 1/ Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C
Case operating temperature range - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History