CSA - CAN/CSA-ISO/IEC 15415-05

Information technology Automatic identification and data capture techniques Bar code print quality test specification Two-dimensional symbols

inactive
Organization: CSA
Publication Date: 1 October 2005
Status: inactive
Page Count: 60
scope:

This part of ISO/IEC 15415

- specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbologies and the other to twodimensional matrix symbologies;

- defines methods for evaluating and grading these measurements and deriving an overall assessment of symbol quality;

- gives information on possible causes of deviation from optimum grades to assist users in taking appropriate corrective action.

This International Standard applies to those two-dimensional symbologies for which a reference decode algorithm has been defined, but its methodologies can be applied partially or wholly to other similar symbologies.

Document History

January 1, 2013
Information technology — Automatic identification and data capture techniques — Bar code symbol print quality test specification — Two-dimensional symbols
This International Standard — specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code...
January 1, 2013
Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols
This International Standard - specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code...
Information technology — Automatic identification and data capture techniques — Bar code print quality test specification — Two-dimensional symbols
A description is not available for this item.
October 1, 2009
Information technology — Automatic identification and data capture techniques — Bar code print quality test specification — Two-dimensional symbols
This International Standard - specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code...
CAN/CSA-ISO/IEC 15415-05
October 1, 2005
Information technology Automatic identification and data capture techniques Bar code print quality test specification Two-dimensional symbols
This part of ISO/IEC 15415 — specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code...

References

Advertisement