CSA - CAN/CSA-ISO/IEC 15415:13

Information technology — Automatic identification and data capture techniques — Bar code print quality test specification — Two-dimensional symbols

inactive
Organization: CSA
Publication Date: 1 October 2009
Status: inactive
Page Count: 62
ICS Code (Information coding): 35.040
scope:

This International Standard

- specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbologies and the other to twodimensional matrix symbologies;

- defines methods for evaluating and grading these measurements and deriving an overall assessment of symbol quality;

- gives information on possible causes of deviation from optimum grades to assist users in taking appropriate corrective action.

This International Standard applies to those two-dimensional symbologies for which a reference decode algorithm has been defined, but its methodologies can be applied partially or wholly to other similar symbologies.

While this International Standard can be applied to direct part marks, it is possible that better correlation between measurement results and scanning performance will be obtained with ISO/IEC TR 29158 in combination with this International Standard.

Document History

January 1, 2013
Information technology — Automatic identification and data capture techniques — Bar code symbol print quality test specification — Two-dimensional symbols
This International Standard — specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code...
January 1, 2013
Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols
This International Standard - specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code...
Information technology — Automatic identification and data capture techniques — Bar code print quality test specification — Two-dimensional symbols
A description is not available for this item.
CAN/CSA-ISO/IEC 15415:13
October 1, 2009
Information technology — Automatic identification and data capture techniques — Bar code print quality test specification — Two-dimensional symbols
This International Standard - specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code...
October 1, 2005
Information technology Automatic identification and data capture techniques Bar code print quality test specification Two-dimensional symbols
This part of ISO/IEC 15415 — specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code...

References

Advertisement