ISO/IEC 15426-2

Information technology — Automatic identification and data capture techniques — Bar code verifier conformance specification — Part 2: Two-dimensional symbols

active, Most Current
Organization: ISO
Publication Date: 1 December 2023
Status: active
Page Count: 22
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document specifies the test methods for representative samples of the equipment and the minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional matrix symbologies. This document also specifies reference calibration standards for verifier conformance.

NOTE ISO/IEC 15426-1 applies to verifiers for linear bar code symbols.

Document History

ISO/IEC 15426-2
December 1, 2023
Information technology — Automatic identification and data capture techniques — Bar code verifier conformance specification — Part 2: Two-dimensional symbols
This document specifies the test methods for representative samples of the equipment and the minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row...
August 1, 2015
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 2: Two-dimensional symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional...
April 15, 2008
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 2: Two-dimensional symbols TECHNICAL CORRIGENDUM 1
A description is not available for this item.
March 15, 2005
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 2: Two-dimensional symbols
A description is not available for this item.

References

Advertisement