DLA - SMD-5962-87593 REV A

MICROCIRCUITS, MEMORY, DIGITAL, NMOS, 256 X 8 BIT RAM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 October 1988
Status: inactive
Page Count: 18
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 8155/BQA 2K RAM W/ I/O ports and timer, IIL ([C bar][E bar]) 02 8156/BQA 2K RAM W/ I/O ports and timer, IIL (CE)

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package

Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range with respect to GND - - - - - −0.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - 1.5 W Lead temperature (soldering, 5 seconds) - - - - - - +270°C Thermal resistance, junction-to-case (θJC): Case Q - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - +150°C

Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - 0.8 V dc Case operating temperature range (TC)- - - - - - - - −55° C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 18, 2022
MICROCIRCUIT, DIGITAL, NMOS, 256 X 8 BIT RAM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
June 18, 2015
MICROCIRCUIT, DIGITAL, NMOS, 256 x 8 BIT RAM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 11, 2006
MICROCIRCUITS, MEMORY, DIGITAL, NMOS, 256 X 8 BIT RAM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.
September 19, 2000
MICROCIRCUITS, MEMORY, DIGITAL, NMOS, 256 X 8 BIT RAM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87593 REV A
October 12, 1988
MICROCIRCUITS, MEMORY, DIGITAL, NMOS, 256 X 8 BIT RAM, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 7, 1987
MICROCIRCUITS, MEMORY, DIGITAL, NMOS, 256 X 8 BIT RAM, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement