NPFC - MIL-M-38510/156

MICROCIRCUITS, DIGITAL, TTL, DATA ENCODERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 21 July 1986
Status: inactive
Page Count: 30
scope:

This specification covers the detail requirements for monolithic silicon, TTL, data encoder microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510, with the exception that the "JAN" or "J" certification shall not be used.

The device type shall be as follows:

Device type Circuit 01 Ten line to four line data encoder, without enable. 02 Eight line to three line data encoder, with enable. 03 Eight-input priority encoder.

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package

Supply voltage range- - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - −1.5 V dc at −12 mA to +5.5 V dc Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/: Device type O1- - - - - - - - - - - - - - 385 mW Device type 02- - - - - - - - - - - - - - 330 mW Device type 03- - - - - - - - - - - - - - 424 mW Lead temperature (soldering, 10 seconds)- - +300°C Thermal resistance, junction-to-case (OJC): Cases E, F- - - - - - - - - - - - - - - - (see MIL-M-38510, appendix C) Junction temperature (TJ) 2/- - - - - - - - +175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage(VCC) - - - - - - - - - - - - - - - - - - 4.5 V dc minimum to .5.5 V dc maximum Minimum high-level input voltage (VIH)- - - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for logisitic support of existing equipment.

Document History

November 4, 2014
Microcircuits, Digital, TTL, Data Encoders, Monolithic Silicon
A description is not available for this item.
January 27, 2010
Microcircuits, Digital, TTL, Data Encoders, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, TTL, data encoder, microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided...
March 28, 2005
MICROCIRCUITS, DIGITAL, TTL, DATA ENCODERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, TTL, data encoder, microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided...
April 13, 2001
MICROCIRCUITS, DIGITAL, TTL, DATA ENCODERS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/156
July 21, 1986
MICROCIRCUITS, DIGITAL, TTL, DATA ENCODERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, TTL, data encoder microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided...
March 1, 1985
MICROCIRCUITS, DIGITAL, TTL, DATA ENCODERS, MONOLITHIC SILICON
A description is not available for this item.
September 22, 1977
MICROCIRCUITS, DIGITAL, TTL, DATA ENCODERS, MONOLITHIC SILICON
A description is not available for this item.
August 11, 1977
MICROCIRCUITS, DIGITAL, TTL, DATA ENCODERS, MONOLITHIC SILICON
A description is not available for this item.
January 28, 1977
MICROCIRCUITS, DIGITAL, TTL, DATA ENCODERS, MONOLITHIC SILICON
A description is not available for this item.
September 13, 1976
MICROCIRCUITS, DIGITAL, TTL, DATA ENCODERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement