FORD - WSS-M98D33-A7
TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, NON-CONDUCTIVE, LOW PERMEATING FUEL VAPOR LINE
inactive
| Organization: | FORD |
| Publication Date: | 5 April 1999 |
| Status: | inactive |
| Page Count: | 6 |
Document History
January 26, 2016
TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, NON-CONDUCTIVE, LOW PERMEATING FUEL VAPOR LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent material. The...
October 31, 2006
TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, NON-CONDUCTIVE, LOW PERMEATING FUEL VAPOR LINE *** TO BE USED WITH FORD WSS-M99P1111-A ***
These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent material. The...
July 31, 2000
TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, NON-CONDUCTIVE, LOW PERMEATING FUEL VAPOR LINE
1. SCOPE These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent...
February 29, 2000
TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, NON-CONDUCTIVE, LOW PERMEATING FUEL VAPOR LINE
1. SCOPE These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent...
September 9, 1999
TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, NON-CONDUCTIVE, LOW PERMEATING FUEL VAPOR LINE
1. SCOPE These specifications defines multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent...
WSS-M98D33-A7
April 5, 1999
TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, NON-CONDUCTIVE, LOW PERMEATING FUEL VAPOR LINE
A description is not available for this item.