FORD WSS-M98D33-A7
TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, NON-CONDUCTIVE, LOW PERMEATING FUEL VAPOR LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 26 January 2016 |
| Status: | active |
| Page Count: | 3 |
scope:
These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent material. The cover is well adhered to a low fuel permeability and fuel/alcohol blend resistant inner tube such as conductive or non-conductive fluorinated ethylene propylene (FEP) or equivalent material. This construction is sufficiently flexible for ease of forming, assembly, and routing, and is resistant to kinking.
Document History