IEC 60684-3-209
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 209: Heat-shrinkable polyolefin sleeving, general purpose, flame retarded, shrink ratio 2:1
| Organization: | IEC |
| Publication Date: | 1 March 2003 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This standard gives the requirements for one type of general purpose, flexible, flame retarded, heat-shrinkable polyolefin sleeving with a nominal minimum shrink ratio of 2:1. This sleeving has been found suitable for use at temperatures up to 125 °C.
It is normally available in internal diameters up to 102 mm as supplied and in the following colours: black, brown, white, red, yellow, green, blue, orange, violet, grey and yellow/green.
Sizes, shrink ratios or colours other than those specifically listed in this standard may be available as custom items. These items are considered to comply with this standard if they comply with the property requirements listed in Tables 2 and 3, excluding dimensions.
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Document History