MODUK - DEF STAN 53-23
Screws, Machine, Steel, Slotted Head, Metric (Coarse Pitch)
| Organization: | MODUK |
| Publication Date: | 30 October 1972 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This Defence Standard specifies the steel slotted screws selected in accordance with the guidance given in DEF STAN 53-11, for Ministry of Defence use in all new metric designs and wherever practicable for the maintenance of existing equipment with the exception of:
aerospace vehicles, or close support equipment for these vehicles;
applications at temperatures above 300°C;
special situations in which there is a critical requirement for screws of higher tensile or corrosion-resisting steel, or with surface coatings other than those specified in this Standard.
Document History