DLA - SMD-5962-88671

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT BINARY UP/DOWN COUNTER WITH TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 July 1988
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HCT191 Presettable synchronous 4-bit up/down counter with TTL compatible inputs

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage (VIN) - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage (VOUT) - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current- - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin)- - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin)- - - - - - - - - - - ±50 mA Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/- - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Case E - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Case operating temperature range - - - - - - - - - - −55°C to +125°C Input rise or fall time: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - 0 to 500 ns Minimum setup time, Pn to [P bar][L bar] or [C bar][E bar] to CP (ts): TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 12 ns TC = −55°C to +125°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 18 ns Minimum. setup time, [U bar]/D to CP (ts): TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 18 ns TC = −55°C to +125°C VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 27 ns Minimum hold time, Pn to [P bar][L bar] or [C bar][E bar] to CP (th): TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 2.0 ns TC = −55°C to +125°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 2.0 ns Minimum hold time, [U bar]/D to CP (th): TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 0 ns TC = −55°C to +125°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 0 ns Maximum clock frequency (fMAX): TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 30 MHz TC = −55°C to +125°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 20 MHz Minimum recovery time (tREC): TC = +125°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 12 ns TC = −55°C to +125°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 18 ns Minimum clock pulse width (tW): TC = +25 C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 16 ns TC = −55°C to +125°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 24 ns Minimum [P bar][L bar] pulse width (tW): TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 20 ns TC = −55°C to +125°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - 30 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 26, 2019
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT BINARY UP/DOWN COUNTER WITH TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 17, 2011
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT BINARY UP/DOWN COUNTER WITH TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 14, 2005
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT BINARY UP/DOWN COUNTER WITH TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88671
July 19, 1988
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT BINARY UP/DOWN COUNTER WITH TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement