DLA - SMD-5962-84154 REV B
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, REGISTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 21 April 1993 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes the requirements for monolithic silicon, low power Schottky TTL, register microcircuits. This drawing provides for a level of microcircuit quality and reliability assurance for acquisition of microcircuits in accordance with MIL-M-38510.
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit 01 54LS399 Quad 2-port register
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package
Supply voltage range- - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - −1.5 V dc at −18 mA to +5.5 V dc Storage temperature range - - - - - - - - −65°C to +150°C Maximum power dissipation, PD 1/- - - - - - 37 mW dc Lead temperature (soldering, 10 seconds)- +300°C Thermal resistance, junction to case (ΘJC): Cases E, F- - - - - - - - - - - - - - - see MIL-M-38510, appendix C Case 2- - - - - - - - - - - - - - - - - 80°C/W 2/ Junction temperature (TJ) - - - - - - - - +175°C
Supply voltage (VCC)- - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH)- - 2.0 V dc Maximum low level input voltage (VIL) - - 0.7 V dc Case operating temperature range (TC) - - −55°C to +125°C Width of clock pulse- - - - - - - - - - - 20 ns minimum Data setup time - - - - - - - - - - - - - 25 ns minimum Select setup time - - - - - - - - - - - - 45 ns minimum Hold time, any input- - - - - - - - - - - 0 ns minimum
intended Use:
Only the note "Reevaluation of lot quality" of the notes specified in MIL-M-38510 shall apply to this drawing.
Microcircuits conforming to this drawing are intended for use when military... View More
Document History