DLA - SMD-5962-89481
MICROCIRCUIT, LINEAR, CMOS, 12-BIT, MULTIPLYING D/A CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 March 1990 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AD7541AS 12 bit multiplying DAC 02 AD7541AT 12 bit multiplying DAC 03 PM7541AB 12 bit multiplying DAC 04 PM7541AA 12 bit multiplying DAC
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage (VDD) - - - - - - - - - - - - - - - - +17 V dc Reference input voltage (VREF) - - - - - - - - - - - ±25 V dc VRFB to GND - - - - - - - - - - - - - - - - - - - - ±25 V dc Digital input voltage (VIN): devices 01, 02 - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD devices 03, 04 - - - - - - - - - - - - - - - - - - GND, VDD Voltage at OUT1, OUT2 pins - - - - - - - - - - - - - −0.3 V dc to VDD Power dissipation - - - - - - - - - - - - - - - - - 450 mW 1/ Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): cases V and 2 - - - - - - - - - - - - - - - - - - 120 °C/W
Positive supply voltage (VDD) - - - - - - - - - - - +15 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C Reference input voltage range - - - - - - - - - - - −10 V dc to +10 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History