CSA - C22.2 NO. 148-M86

Electrical Requirements for Recreational Vehicles

inactive
Organization: CSA
Publication Date: 1 December 1986
Status: inactive
Page Count: 27
scope:

This Standard covers the electrical requirements for vehicles such as travel trailers, motor homes, slide-in campers, and tent trailers that are intended to be connected by a cord and attachment plug to a source of electrical supply not exceeding 250 V betv/een conductors or 150 V to ground in accordance with Rules of the Canadian Electrical Code, Part I.

This Standard does not apply to

(a) mobile homes;

(b) mobile industrial or commercial structures;

(c) transportable housing or other structures for use on permanent foundations; or

(d) the 6 or 12 V battery-operated vehicular lighting and brake wiring systems that are covered by CSA Standard Z240.1.2, provided that the conductors of this system are not in contact or cannot come in contact with the conductors of the higher voltage system.

The requirements of this Standard are based on CSA Standard C22.1, Canadian Electrical Code. Part I. Where no specific requirements are given those of the Canadian Electrical Code, Part I, shall apply.

Document History

July 1, 1999
Electrical Requirements for Recreational Vehicles
This Standard sets out the electrical requirements for recreational vehicles that are intended to be connected by a cord an attachment plug to a source of electrical supply not exceeding 250 V...
C22.2 NO. 148-M86
December 1, 1986
Electrical Requirements for Recreational Vehicles
This Standard covers the electrical requirements for vehicles such as travel trailers, motor homes, slide-in campers, and tent trailers that are intended to be connected by a cord and attachment plug...
Advertisement