IEC 60942

Electroacoustics - Sound Calibrators

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2003
Status: inactive
Page Count: 186
ICS Code (Electroacoustics): 17.140.50
scope:

This International Standard specifies the performance requirements for three classes of sound calibrator: laboratory standard (class LS), class 1 and class 2. Tolerance limits are smallest for class LS and greatest for class 2 instruments. Class LS sound calibrators are normally used only in the laboratory; class 1 and class 2 are considered as sound calibrators for field use. A class 1 sound calibrator is primarily intended for use with a class 1 sound level meter and a class 2 sound calibrator primarily with a class 2 sound level meter, as specified in IEC 61672-1.

The tolerance limits for class LS sound calibrators are based on the use of a laboratory standard microphone, as specified in IEC 61094-1, for demonstrations of conformance to the requirements of this standard. The tolerance limits for class 1 and class 2 sound calibrators are based on the use of a working standard microphone, as specified in IEC 61094-4, for demonstrations of conformance to the requirements of this standard.

A multi-level and multi-frequency sound calibrator has the same class designation for all sound pressure level and frequency combinations for which the instruction manual states that the instrument conforms to the requirements of this standard.

This standard does not include requirements for equivalent free-field or random-incidence sound pressure levels, such as may be used in the overall sensitivity adjustment of a sound level meter.

A sound calibrator may provide other functions, for example, tonebursts. Requirements for these other functions are not included in this standard.

Document History

November 1, 2017
Electroacoustics – Sound calibrators
This document specifies the performance requirements for three classes of sound calibrator: class LS (Laboratory Standard), class 1 and class 2. Acceptance limits are smallest for class LS and...
IEC 60942
January 1, 2003
Electroacoustics - Sound Calibrators
This International Standard specifies the performance requirements for three classes of sound calibrator: laboratory standard (class LS), class 1 and class 2. Tolerance limits are smallest for class...
November 1, 1997
Electroacoustics - Sound Calibrators
A description is not available for this item.
January 1, 1988
Sound Calibrators
A description is not available for this item.

References

Advertisement