CSA ISO/IEC 23651

Information technology - 8 mm wide magnetic tape cartridge for information interchange - Helical scan recording - AIT-3 format

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 December 2004
Status: active
Page Count: 136
scope:

This International Standard specifies the physical and magnetic characteristics of an 8 mm wide magnetic tape cartridge containing a memory chip to enable physical interchange of such cartridges between drives. It also specifies the quality of the recorded signals, the recording method and the recorded format - called Advanced Intelligent Tape No. 3 (AIT-3 format) - thereby allowing data interchange between drives by means of such magnetic tape cartridges.

This International Standard specifies two types of cartridge depending on the thickness of the magnetic tape contained in the case.

Information interchange between systems also requires, at a minimum, agreement between the interchange parties upon the interchange code(s) and the specifications of the structure and labelling of the information on the interchanged cartridge.

Document History

CSA ISO/IEC 23651
December 1, 2004
Information technology - 8 mm wide magnetic tape cartridge for information interchange - Helical scan recording - AIT-3 format
This International Standard specifies the physical and magnetic characteristics of an 8 mm wide magnetic tape cartridge containing a memory chip to enable physical interchange of such cartridges...
January 1, 2004
Information technology - 8 mm wide magnetic tape cartridge for information interchange - Helical scan recording - AIT-3 format
This International Standard specifies the physical and magnetic characteristics of an 8 mm wide magnetic tape cartridge containing a memory chip to enable physical interchange of such cartridges...

References

Advertisement