DLA - SMD-5962-87578 REV A

MICROCIRCUIT, LINEAR, LOW-NOISE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 December 1992
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LT1007 Low noise, high speed precision operational amplifier

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline G A-1 (8-lead can) P D-4 (8-lead, ¼" × ⅜") dual-in-line package

Supply voltage - - - - - - - - - - - - - - - - - - - - ±22.0 V dc Input voltage - - - - - - - - - - - - - - - - - - - - - ±22.0 V dc Differential input - - - - - - - - - - - - - - - - - - ±25 mA Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Storage temperature range - - - - - - - - - - - - - - - −65°C to +125°C Thermal resistance (OJC) - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance (OJA) - - - - - - - - - - - - - - - Case G - - - - - - - - - - - - - - - - - - - - - - - 150°C/W Case P - - - - - - - - - - - - - - - - - - - - - - - 100°C/W Junction Temperature (TJ max) - - - - - - - - - - - - - - - +150°C

Ambient operating temperature range - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 6, 2023
MICROCIRCUIT, LINEAR, LOW-NOISE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 16, 2016
MICROCIRCUIT, LINEAR, LOW-NOISE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 20, 2010
MICROCIRCUIT, LINEAR, LOW-NOISE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 25, 2005
MICROCIRCUIT, LINEAR, LOW-NOISE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 4, 1995
MICROCIRCUIT, LINEAR, LOW-NOISE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87578 REV A
December 2, 1992
MICROCIRCUIT, LINEAR, LOW-NOISE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 21, 1987
MICROCIRCUIT, LINEAR, LOW-NOISE OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement