DLA - SMD-5962-89462 REV A

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 16-BIT AND 8/16-BIT MICROPROCESSOR MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 November 1993
Status: inactive
Page Count: 36
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device class, S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-3 510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Speed 01 68HC000-8 16-bit fixed instruction microprocessor 8 MHz 02 68HC000-10 16-bit fixed instruction microprocessor 10 MHz 03 68HC000-12 16-bit fixed instruction microprocessor 12.5 MHz 04 68HC001-8 8/16-bit fixed instruction microprocessor 8 MHz 05 68HC001-10 8/16-bit fixed instruction microprocessor 10 MHz 06 68HC001-12 8/16-bit fixed instruction microprocessor 12.5 MHz

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline Descriptive Package letter designator Terminals style U CMGA2-P68 68 Grid array X CQCC1-N68 68 Square leadless chip carrier Y CDIP1-T64 64 Dual-in-line Z See figure 1 68 Loaded chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to +6.5 V dc Case operating temperature range (TC) . . . . . . . . . . . . . . . . . . . . −55°C to +125°C Storage temperature range (Tstg) . . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD) . . . . . . . . . . . . . . . . . . . . . . . 0.28 W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (ΘJC): Case Z . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 10°C/W Cases U, X, and Y . . . . . . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835

Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . . . . . . . . . 4.5 V dc to 5.5 V dc High level input voltage range (logic inputs) (VIH) . . . . . . . . . . . . . . . 2.0 V dc to VCC Low level input voltage range (logic inputs) (VIL) . . . . . . . . . . . . . . . GND − 0.3 V to 0.8 V dc Minimum high level output voltage (VOH) . . . . . . . . . . . . . . . . . . . . . VCC − 0.75 V dc Maximum low level output voltage (VOL) . . . . . . . . . . . . . . . . . . . . . 0.55 V dc Frequency of operation: Device type 01, 04 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 4.0 to 8.0 MHz Device type 02, 05 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 4.0 to 10.0 MHz Device type 03, 06 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 4.0 to 12.5 MHz Case operating temperature range (TC) . . . . . . . . . . . . . . . . . . . . . . −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . . . . . . . . . . . XX percent 2/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 21, 2021
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 16-BIT AND 8/16-BIT MICROPROCESSOR MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
October 17, 2005
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 16-BIT AND 8/16-BIT MICROPROCESSOR MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-89462 REV A
November 19, 1993
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 16-BIT AND 8/16-BIT MICROPROCESSOR MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
December 1, 1992
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 16-BIT AND 8/16-BIT MICROPROCESSOR MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement