NPFC - MIL-M-38510/61

MICROCIRCUITS, DIGITAL, ECL, FLIP-FLOPS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 15 July 1985
Status: inactive
Page Count: 46
scope:

This specification covers the detail requirements for monolithic silicon, ECL, logic gating microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Dual D-type flip flop with preset and clear 02 Dual D-type flip flop with preset and clear 03 Hex D-type flip flop 04 Dual J-K flip flop with preset and clear

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16 pin, ¼" × ⅞"), dual-in-line package F F-5 (16 pin, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - 0 V dc to −7.0 V dc Input voltage range- - - - - - - - - - - 0 V dc to VEE (most negative power supply voltage) Storage temperature range- - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per gate 1/ Device type 01 - - - - - - - - - - - - 165 mW dc Device type 02 - - - - - - - - - - - - 190 mW dc Device type 03 - - - - - - - - - - - - 105 mW dc Device type 04 - - - - - - - - - - - - 200 mW dc Lead temperature (soldering 10 seconds)- +260°C Junction temperature (TJ)- - - - - - - - 165°C 2/

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form-1426) appearing at the end of this document or by letter.

Maximum output current - - - - - - - - - - −50 mA Thermal resistance, junction-to-case (θJC): Cases E and F- - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2 - - - - - - - - - - - - - - - - - 60°C/W 3/

Supply voltage (VXEE) - - - - - - - - - - - −5.46 V minimum to −4.94 V maximum Minimum high level input voltage - - - - - −1.105 V at TC = 25°C (at 500 linear feet per minute) −1.000 V at TC = 125°C (ft/min) −1.255 V at TC = −55°C Maximum low level input voltage- - - - - - −1.475 V at TC = 25°C (at 500 linear ft/min) −1.400 V at TC = 125°C −1.510 V at TC = −55°C Normalized fanout (each output)- - - - - - 10 4/ Case operating temperature range (at 500 linear ft/min) - - - - - - - - - −55°C to +125°C Case operating temperature - - - - - - - 01, 02, 04: −55°C to 125°C (at still air (cases E and F) 03: −55°C to 100°C (case E) −55°C to 110°C (case F) Input data setup time, tSETUP Device type 01 - - - - - - - - - - - - - 2.5 ns minimum Device type 02 - - - - - - - - - - - - - 1.0 ns minimum Device type 03 - - - - - - - - - - - - - 2.5 ns minimum Device type 04 - - - - - - - - - - - - - 2.5 ns minimum Input data hold time, tHOLD Device type 01 - - - - - - - - - - - - - 1.5 ns minimum Device type 02 - - - - - - - - - - - - - 0.75 ns minimum Device type 03 - - - - - - - - - - - - - 1.5 ns minimum Device type 04 - - - - - - - - - - - - - 1.5 ns minimum

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

November 28, 2023
Microcircuits, Digital, ECL, Flip-Flops, Monolithic Silicon
A description is not available for this item.
January 17, 2014
Microcircuits, Digital, ECL, Flip-Flops, Monolithic Silicon
A description is not available for this item.
April 2, 2009
Microcircuits, Digital, ECL, Flip-Flops, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, ECL, logic gating microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided...
June 15, 2004
MICROCIRCUITS, DIGITAL, ECL, FLIP-FLOPS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, ECL, logic gating microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided...
September 24, 1998
MICROCIRCUITS, DIGITAL, ECL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
May 15, 1997
MICROCIRCUITS, DIGITAL, ECL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
September 6, 1996
MICROCIRCUITS, DIGITAL, ECL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/61
July 15, 1985
MICROCIRCUITS, DIGITAL, ECL, FLIP-FLOPS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, ECL, logic gating microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided...
April 3, 1981
MICROCIRCUITS, DIGITAL, ECL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
March 6, 1980
MICROCIRCUITS, DIGITAL, ECL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
September 4, 1979
MICROCIRCUITS, DIGITAL, ECL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
February 2, 1979
MICROCIRCUITS, DIGITAL, ECL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
February 8, 1978
MICROCIRCUITS, DIGITAL, ECL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
May 11, 1977
MICROCIRCUITS, DIGITAL, ECL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
July 19, 1976
MICROCIRCUITS, DIGITAL, ECL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.
September 30, 1975
MICROCIRCUITS, DIGITAL, ECL, FLIP-FLOPS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement