MODUK - TS 10218A

Conductive Foam Sheet

inactive, Most Current
Organization: MODUK
Publication Date: 15 October 1980
Status: inactive
Page Count: 15
scope:

This specification relates to conductive foam sheet for use in pack-aging static sensitive devices which are susceptible to damage or degradation from electric discharge and for protection against physical damage. The foam is of a quality suitable for applications where it is necessary to minimize the possibility of corrosion.

Document History

TS 10218A
October 15, 1980
Conductive Foam Sheet
This specification relates to conductive foam sheet for use in pack-aging static sensitive devices which are susceptible to damage or degradation from electric discharge and for protection against...

References

Advertisement