DS/EN 438-1
Decorative high-pressure laminates (HPL) - Sheets based on thermosetting resins - Part 1: Specifications (ISO 4586-1:1987, modified)
inactive
| Organization: | DS |
| Publication Date: | 20 November 1992 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
The standard classifies decorative laminated sheets according to their performance and main recommended fields of application, and provides also for materials of special characteristics, for example postformability or defined reaction to fire.
Document History
February 26, 2016
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 1: Introduction and general information
This Part of EN 438 gives an overview of the standard, and provides guidance in the selection and application of test methods and specifications contained in Parts 2 to 9 of EN 438. This standard is...
February 17, 2005
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 1: Introduction and general information
This Part of EN 438 gives an overview of the standard, and provides guidance in the selection and application of test methods and specifications contained in Parts 2 to 7 of EN 438.
DS/EN 438-1
November 20, 1992
Decorative high-pressure laminates (HPL) - Sheets based on thermosetting resins - Part 1: Specifications (ISO 4586-1:1987, modified)
The standard classifies decorative laminated sheets according to their performance and main recommended fields of application, and provides also for materials of special characteristics, for example...
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 1: Introduction and general information
This Part of EN 438 gives an overview of the standard, and provides guidance in the selection and application of test methods and specifications contained in Parts 2 to 9 of EN 438. This standard is...
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 1: Introduction and general information
This part of EN 438 gives an overview of the standard as well as guidance on the selection and application of test methods and specifications contained in Parts 2 to 9 of EN 438.