ATIS - T1.234
Signalling System Number 7 (SS7) - MTP Levels 2 and 3 Compatibility Testing
inactive
| Organization: | ATIS |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 86 |
Document History
May 1, 2000
Signalling System Number 7 (SS7) – MTP Levels 2 and 3 Compatibility Testing
This standard provides the testing requirements for internetwork connections employing Common Channel Signalling (CCS) based on Signalling System No. 7 (SS7) protocol used in North America. The...
May 1, 2000
Signalling System Number 7 (SS7) – MTP Levels 2 and 3 Compatibility Testing
This standard provides the testing requirements for internetwork connections employing Common Channel Signalling (CCS) based on Signalling System No. 7 (SS7) protocol used in North America. The...
May 1, 2000
Signalling System Number 7 (SS7) - MTP Levels 2 and 3 Compatibility Testing
This standard provides the testing requirements for internetwork connections employing Common Channel Signalling (CCS) based on Signalling System No. 7 (SS7) protocol used in North America. The...
T1.234
January 1, 2000
Signalling System Number 7 (SS7) - MTP Levels 2 and 3 Compatibility Testing
A description is not available for this item.