DLA - SMD-5962-88511

MICROCIRCUIT, LINEAR, DIFFERENTIAL LINE TRANSCEIVERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 July 1988
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 55116 Differential line transceivers with three-state receiver output circuitry 02 55117 Differential line transceivers with three-state receiver output circuitry 03 55118 Differential line transceivers with three-state receiver output circuitry 04 55119 Differential line transceivers with three-state receiver output circuitry

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal .358" × .358" × .100"), square chip carrier package

Supply voltage (VCC) - - - - - - - - - - - - - - - +7 V dc Input voltage (VI): DA, DB, DE, DI, RE, RS - - - - - - - - - - - - - +5.5 V dc RA, RB, RT (device types 01 and 03)- - - - - - - ±25 V dc A and B (device types 02 and 04) - - - - - - - - 0 V dc to 6 V dc Off-state voltage (device types 01 and 03) - - - - 12 V dc Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation 1/ Device types 01 and 03 (Case E)- - - - - - - - - 1375 mW Device types 02 and 04 (Case P)- - - - - - - - - 1050 mW Device types (All) (Case 2)- - - - - - - - - - - 1375 mW Lead temperature (soldering, 10 seconds) - - - - - 300°C Junction temperature (TJ)- - - - - - - - - - - - - +150°C Thermal resistance, junction-to-ambient (θJA): Cases E and 2- - - - - - - - - - - - - - - - - - 91°C Case P - - - - - - - - - - - - - - - - - - - - - 119°C/W Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C

Ambient operating temperature range (TA) - - - - - - −55°C to +125°C Operating supply voltage range (VCC) - - - - - - - - 4.5 V dc to 5.5 V dc Receiver input voltage (VI): Device types 01 and 03 - - - - - - - - - - - - - - −15 V dc to +15 V dc Device types 02 and 04 - - - - - - - - - - - - - - 0 V dc to 6 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 1, 2022
MICROCIRCUIT, LINEAR, DIFFERENTIAL LINE TRANSCEIVERS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 30, 2017
MICROCIRCUIT, LINEAR, DIFFERENTIAL LINE TRANSCEIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 9, 2011
MICROCIRCUIT, LINEAR, DIFFERENTIAL LINE TRANSCEIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 28, 2005
MICROCIRCUIT, LINEAR, DIFFERENTIAL LINE TRANSCEIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 30, 2001
MICROCIRCUIT, LINEAR, DIFFERENTIAL LINE TRANSCEIVERS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88511
July 20, 1988
MICROCIRCUIT, LINEAR, DIFFERENTIAL LINE TRANSCEIVERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement