FORD - WSK-M4D654-A

POLYAMIDE (PA) 66, HEAT STABILIZED, 40 % GLASS SPHERE REINFORCED

inactive
Organization: FORD
Publication Date: 3 July 1989
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a glass sphere reinforced, heat stabilized polyamide 66 moulding compound.

Document History

April 28, 2006
POLYAMIDE (PA) 66, HEAT STABILIZED, 40% GLASS SPHERE REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass sphere reinforced, heat stabilized polyamide 66 molding compound.
October 25, 2005
POLYAMIDE (PA) 66, HEAT STABILIZED, 40% GLASS SPHERE REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass sphere reinforced, heat stabilized polyamide 66 molding compound.
November 8, 2000
POLYAMIDE (PA) 66, HEAT STABILIZED, 40% GLASS SPHERE REINFORCED
1. SCOPE The material defined by this specification is a glass sphere reinforced, heat stabilized polyamide 66 molding compound.
WSK-M4D654-A
July 3, 1989
POLYAMIDE (PA) 66, HEAT STABILIZED, 40 % GLASS SPHERE REINFORCED
1. SCOPE The material defined by this specification is a glass sphere reinforced, heat stabilized polyamide 66 moulding compound.

References

Advertisement