NPFC - MIL-HDBK-28001
DEPARTMENT OF DEFENSE APPLICATION OF MIL-PRF-28001 USING STANDARD GENERALIZED MARKUP LANGUAGE (SGML)
| Organization: | NPFC |
| Publication Date: | 30 June 1995 |
| Status: | active |
| Page Count: | 262 |
scope:
This handbook provides in the application of MIL-PRF-28001. Markup Requirements and Generic Style Specification for Electronic Printed Output and Exchange of Text, which is based on IOS 8879. Information processing. Text and office systems - Standard Generalized Markup Language (SGML). Date prepared in accordance with these guidelines will facilitate the automated storage, retrieval, interchange. , and processing of technical documents from varied data sources. Section 4 provides and overview of SGML in the Continuous Acquisition and Life-Cycle Support (CALS) strategy. Section 5 through 12 of this handbook describe the following tasks:
a. Performing n document analysis.
b. Developing a Document Type Definition (DTD) based on n document analysis.
c. Creaming the document instance.
d. Tagging mathematical
e. Prepming partial documents.
f. Preparing a Formatting Output Specification Instance (FOSI) in accordance with the output specification in MIL-PRF-28001.
g. Using the electronic review declaration set.
h. Using the SGML Reuse Library and SGML Tagset Registry.
Document History