IEEE C57.19.03
Standard Requirements, Terminology, and Test Code for Bushings for DC Applications
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 29 |
Document History
December 7, 2005
Standard Requirements, Terminology, and Test Code for Bushings for DC Applications
This corrigendum corrects IEEE Std C57.19.03-1996. The standard applies to outdoor and indoor power apparatus dc bushings of condenser type that have basic impulse insulation levels of 110 kv and...
IEEE C57.19.03
January 1, 1997
Standard Requirements, Terminology, and Test Code for Bushings for DC Applications
A description is not available for this item.
June 20, 1996
Standard Requirements, Terminology, and Test Code for Bushings for DC Applications
This standard applies to outdoor and indoor power apparatus dc bushings of condenser type that have basic impulse insulation levels of 110 kV and above for use as components of oil-Þlled converter...